EN
  • EN
  • DE

AD600SQ/883B

Part No AD600SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP VGA DUAL LN 50MA 16CERDIP / Variable Gain Amplifier 2 Circuit 16-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 275V/µs
-3db Bandwidth 35 MHz
Current - Input Bias 350 nA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Through Hole
Case / Package 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number AD600
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1
Win Source Part Number 1319372-AD600SQ/883B
Ultra Librarian 3D Model Ultra Librarian AD600SQ/883B CAD Model

Description

The AD600SQ/883B is a state-of-the-art dual-channel, low noise, linear amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is specifically engineered to offer exceptional dynamic range and precision, making it an ideal choice for demanding applications such as radar systems, medical instrumentation, and professional audio equipment.

Key Features

  • Variable Gain Control: The AD600SQ/883B provides continuously variable gain control, which can be adjusted via an external voltage, allowing for precise signal amplification.
  • High Dynamic Range: With its wide dynamic range, the AD600SQ/883B is capable of processing signals with high fidelity, ensuring minimal distortion and noise.
  • Dual-Channel Operation: The dual-channel configuration enables the simultaneous processing of two separate signals, enhancing the flexibility and efficiency of the system design.
  • Military Grade: As indicated by the '/883B' suffix, this product meets stringent military specifications, ensuring reliability and performance under extreme conditions.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for applications where signal integrity is paramount.

Applications

  • Professional Audio Equipment
  • Radar and Sonar Systems
  • Medical Diagnostic Equipment
  • Communications Infrastructure
  • Test and Measurement Instruments

Technical Specifications

Parameter Value
Gain Adjustment Range 0 to +40 dB
Noise Figure (Typical) 2 dB
Frequency Range DC to 120 MHz
Supply Voltage ±15 V
Operating Temperature Range -55°C to +125°C

In summary, the AD600SQ/883B from Analog Devices Inc. is a robust, high-performance amplifier that delivers unmatched quality and reliability for critical applications where precision signal processing is required. Its military-grade construction and superior technical specifications make it a top choice among professionals seeking the very best in amplification solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess