EN
  • EN
  • DE

LTC3260HMSE#TRPBF

Part No LTC3260HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CHARGE PUMP INV DL 16MSOP  /  PMIC - Voltage Regulators - Linear Switching 1 Output Charge Pump 50kHz ~ 500kHz 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Topology Charge Pump
Number of Outputs 1
Frequency - Switching 50kHz ~ 500kHz
Voltage/Current - Output 1 Adj, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 32V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3260
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249597-LTC3260HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3260HMSE#TRPBF CAD Model

Description

The LTC3260HMSE#TRPBF is a high-performance, low-noise, inverting charge pump DC/DC converter produced by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is designed to address the needs of a wide range of applications, including but not limited to industrial control systems, automotive electronics, and portable battery-powered devices.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 32V, making it suitable for various supply sources.
  • Adjustable Output Voltage: The output voltage is adjustable down to -32V, which provides flexibility for diverse application requirements.
  • Low Noise Operation: It features a low noise charge pump with optional external capacitors for filtering, ensuring clean voltage supply.
  • High Output Current: Capable of delivering up to 100mA of continuous output current, it can power a range of low-power devices and circuits.
  • Thermal Protection: The LTC3260HMSE#TRPBF includes over-temperature protection, safeguarding the device from potential damage due to excessive heat.
  • Robust Packaging: Packaged in a 12-lead MSOP with an exposed pad for enhanced thermal performance, it is designed for reliability and durability in various environments.

Applications

This product is ideal for a variety of applications that require a negative voltage rail. Common use cases include:

  • High precision data acquisition systems
  • Industrial automation and process control
  • Automotive infotainment and body control modules
  • Portable and battery-powered equipment
  • Operational amplifier power supplies

Conclusion

The LTC3260HMSE#TRPBF from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it an excellent choice for designers looking to incorporate a robust inverting power supply into their electronic systems. With its wide input voltage range, adjustable output, and low-noise operation, this charge pump DC/DC converter stands out as a versatile component in the power management landscape.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2951 $51.4755
12+ $8.4472 $101.3664
19+ $8.1833 $155.4827
26+ $7.9193 $205.9018
33+ $7.6553 $252.6249
44+ $6.8634 $301.9896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,006 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess