EN
  • EN
  • DE

HMC615LP4ETR

Part No HMC615LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HIGH IP3 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
RF Type WiMAX / WiBro
Frequency 2.3GHz ~ 4GHz
Number of Mixers 1
Noise Figure 10dB
Current - Supply 65mA
Supply Voltage (V) 5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series HMC615
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804362-HMC615LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC615LP4ETR CAD Model

Description

The HMC615LP4ETR is a state-of-the-art RF (Radio Frequency) Mixer developed by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is designed to meet the demanding requirements of modern wireless and communication applications, offering exceptional performance in a compact package.

Key Features

  • Frequency Range: The HMC615LP4ETR operates over a broad frequency range, making it suitable for a variety of RF applications. It can be utilized in both the RF and LO (Local Oscillator) frequency bands, providing versatility in design.
  • Conversion Gain: This mixer is designed to offer a high conversion gain, which improves the overall signal strength and quality of the system it is integrated into.
  • Low Noise Figure: With its low noise figure, the HMC615LP4ETR ensures that the signal integrity is maintained, minimizing the introduction of additional noise into the signal path.
  • High Linearity: The device exhibits excellent linearity, which is crucial in maintaining signal fidelity, especially in complex modulation schemes.
  • Surface-Mount Package: The HMC615LP4ETR comes in a 4x4mm QFN package, which is suitable for surface mounting, allowing for efficient use of PCB space.

Applications

The mixer's wide frequency range and high performance make it ideal for a variety of applications, including:

  • Cellular Infrastructure
  • Wireless LAN
  • Test Equipment
  • Satellite Communications
  • RFID Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC615LP4ETR is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability for critical communication systems. With its robust construction and proven design, this mixer is an excellent choice for designers looking for a high-performance RF solution.

Ordering Information

The HMC615LP4ETR is available for order now. For detailed specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3610 $144.3610
2+ $139.5489 $279.0978
3+ $125.1128 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,178 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess