EN
  • EN
  • DE

LT1010CH

Part No LT1010CH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT TO39-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Product Status Obsolete
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 75V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 500 µA
Current - Output / Channel 150 mA
Voltage - Supply Span (Min) 44 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39-3
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 192675-LT1010CH
Ultra Librarian 3D Model Ultra Librarian LT1010CH CAD Model

Description

The LT1010CH is a high-performance, fast, power buffer designed by Analog Devices Inc. to deliver exceptional quality and reliability for a wide range of applications. This versatile component is engineered to provide a strong drive capability with minimal distortion, making it an ideal choice for driving heavy loads with precision and efficiency.

Key Features

  • High Current Output: The LT1010CH is capable of delivering a continuous output current of up to 150mA, with a peak output current of 250mA, ensuring sufficient drive for demanding applications.
  • Fast Slew Rate: With a slew rate of 20V/µs, this buffer provides rapid response times, which is crucial for high-speed signal processing and accurate waveform generation.
  • Wide Power Supply Range: It operates effectively over a broad power supply range from ±4.5V to ±15V, offering great flexibility for various circuit configurations.
  • Low Distortion: The LT1010CH exhibits low distortion characteristics, which is essential for maintaining signal integrity in audio and instrumentation applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thus enhancing its durability and longevity.

Applications

The LT1010CH is adept at handling a diverse array of applications, including but not limited to:

  • Power Amplification in Audio Systems
  • Buffering for DACs and ADCs
  • Motor Control Circuits
  • Active Filters and Oscillators
  • Video Amplifiers

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality, and the LT1010CH is no exception. It is produced with rigorous standards and testing to ensure that each unit meets the highest levels of performance and reliability. Whether for professional, industrial, or hobbyist use, the LT1010CH stands out as a robust and dependable choice for powering your circuits.

Technical Specifications

Parameter Value
Output Current (Continuous) 150mA
Output Current (Peak) 250mA
Slew Rate 20V/µs
Power Supply Range ±4.5V to ±15V
Thermal Protection Yes

With the LT1010CH, Analog Devices Inc. provides a powerful solution that combines speed, power, and precision, ensuring that your project or product achieves the best possible performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess