EN
  • EN
  • DE

AME8801KEEV

Part No AME8801KEEV
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 300mA CMOS LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Microelectronics
Win Source Part Number 1144374-AME8801KEEV
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8801KEEV CAD Model

Description

The AME8801KEEV is a low dropout (LDO) linear regulator manufactured by Analog Microelectronics. It is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for battery-powered applications and other scenarios where the input voltage may fluctuate.

Applications

  • Battery-powered devices: Ideal for use in portable electronics, wearables, and other devices where battery life is critical due to its low quiescent current.
  • Post-regulation for switching power supplies: Can be used to filter noise and improve the output voltage accuracy of switching regulators.
  • Microcontroller power supplies: Provides a clean and stable power source for microcontrollers and other sensitive digital circuits.
  • Wireless communication devices: Suitable for powering RF transceivers and other components in wireless systems.
  • Industrial control systems: Can be used in various industrial applications requiring stable and regulated power.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.
  • Fixed Output Voltage: Provides a stable and precise output voltage without the need for external resistors.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The low quiescent current helps to minimize power consumption and extend battery life in portable devices.
  • Improved System Reliability: The built-in protection features prevent damage to the regulator and the load, ensuring reliable system operation.
  • Stable Output Voltage: The low dropout voltage and high accuracy provide a stable and consistent output voltage, even under varying load conditions.
  • Simplified Design: The fixed output voltage eliminates the need for external resistors, simplifying the design process.
  • Compact Size: The small package size allows for integration into space-constrained applications.

Additional Details

Further technical specifications and datasheet information would be available from the manufacturer, Analog Microelectronics, including specific dropout voltage ratings, quiescent current values, and package dimensions. Consult the official datasheet for detailed electrical characteristics, application notes, and recommended operating conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess