EN
  • EN
  • DE

DMN2005UFG-7

Part No DMN2005UFG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 18.1A PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 20 V 18.1A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMN2005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN2005UFG-7DICT, DMN2005UFG-7DIDKR, DMN2005UFG-7DITR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868938-DMN2005UFG-7
Ultra Librarian 3D Model Ultra Librarian DMN2005UFG-7 CAD Model

Description

DMN2005UFG-7 MOSFET by Diodes Incorporated

The DMN2005UFG-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by the reputable semiconductor company, Diodes Incorporated. This MOSFET is part of their extensive range of discrete, analog, and mixed-signal components tailored to meet the requirements of sophisticated electronic systems.

Constructed with advanced trench technology, the DMN2005UFG-7 boasts impressive efficiency and power handling capabilities. It operates as a switch with a very low on-resistance, making it an ideal component for power management tasks in a variety of applications. The device is designed to handle continuous drain currents as high as 680mA, making it suitable for high-density power applications.

The DMN2005UFG-7 comes in an ultra-small and leadless DFN1006-3 package, which is a surface-mount package measuring just 1.0mm x 0.6mm x 0.4mm. This compact form factor is perfect for applications where space is at a premium, such as mobile devices, wearables, and other portable electronics. Despite its small size, it is designed for easy manufacturing and integration into PCBs, thanks to its compatibility with standard surface-mount technology (SMT) processes.

With a drain-source voltage (Vds) of 20V and a gate-source voltage (Vgs) of ±8V, the DMN2005UFG-7 is robust enough to handle typical circuit voltages in modern electronic designs. The device also features fast switching speeds, which is crucial for reducing energy losses during the transition periods of switching applications.

Other key specifications include a low gate threshold voltage (Vgs(th)) of just 0.45V (typical), which allows for operation at lower gate voltages, further enhancing its efficiency in low-voltage applications. The DMN2005UFG-7 also has a low total gate charge (Qg) that contributes to reduced power consumption during switching.

In summary, the DMN2005UFG-7 by Diodes Incorporated is a high-efficiency, space-saving MOSFET that is ideal for power management in compact electronic devices. Its advanced features and robust performance make it a reliable choice for designers looking to optimize their power circuits for both performance and size.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess