EN
  • EN
  • DE

DXTN26070CY-13

Part No DXTN26070CY-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 70V 2A SOT89-3 / Bipolar (BJT) Transistor NPN 70 V 2 A 220MHz 700 mW Surface Mount SOT-89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 70 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 100mA, 1A
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 700 mW
Frequency - Transition 220MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-243AA
Supplier Device Package SOT-89-3
Base Product Number DXTN26070
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number DXTN26070CY-13DIDKR,DXTN26070CY-13DICT,DXTN26070CY-13DI,DXTN26070CY-13DITR
Standard Package 2,500
Win Source Part Number 1325059-DXTN26070CY-13
Ultra Librarian 3D Model Ultra Librarian DXTN26070CY-13 CAD Model

Description

Introducing the DXTN26070CY-13, a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to meet the rigorous demands of modern electronic circuits, providing reliable performance and versatility in a variety of applications.

Key Features

  • High Current Capability: The DXTN26070CY-13 is designed to handle high current loads, making it suitable for power regulation and switching applications.
  • Low On-Resistance: Featuring a low on-resistance, this component ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • Fast Switching Speed: The fast switching capabilities of the DXTN26070CY-13 make it an ideal choice for high-frequency circuits, reducing transition losses and enhancing overall performance.
  • Surface-Mount Package: Housed in a compact, surface-mount package, this product is optimized for space-constrained applications and simplifies the assembly process on printed circuit boards (PCBs).

Applications

The versatility of the DXTN26070CY-13 allows it to be used in a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Controllers
  • LED Lighting Systems
  • Computing and Networking Equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the stringent standards of the electronics industry. The DXTN26070CY-13 is no exception, with its construction and testing processes designed to ensure long-term reliability and performance under various conditions.

Environmental Compliance

Aligned with global environmental standards, the DXTN26070CY-13 complies with RoHS directives, making it a suitable choice for eco-friendly projects and applications that require lead-free components.

Whether you're designing power supplies, consumer electronics, or industrial systems, the DXTN26070CY-13 from Diodes Incorporated offers the efficiency, reliability, and performance needed to drive your projects forward.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1052 $50.4960
1,160+ $0.0864 $100.2240
1,795+ $0.0837 $150.2415
2,470+ $0.0810 $200.0700
3,195+ $0.0783 $250.1685
4,275+ $0.0702 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess