EN
  • EN
  • DE

PI7C9X1172BZHE

Part No PI7C9X1172BZHE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE CTRLR I2C/SPI 32-TQFN / I2C Bridge, I2C/SPI to UART UART Interface 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Voltage - Supply 1.8V, 2.5V, 3.3V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number PI7C9X1172
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889285-PI7C9X1172BZHE
Ultra Librarian 3D Model Ultra Librarian PI7C9X1172BZHE CAD Model

Description

Introducing the PI7C9X1172BZHE PCIe Packet Switch

The PI7C9X1172BZHE is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced switch is engineered to provide an efficient and reliable solution for expanding the number of PCIe ports in a system, making it an ideal choice for a wide range of applications including servers, storage systems, and data centers.

Key Features:

  • PCI Express Base Specification: The PI7C9X1172BZHE adheres to the PCI Express Base Specification Revision 2.1, ensuring compatibility with a broad range of PCIe devices and systems.
  • Port Configuration: It features a flexible port configuration with 12 downstream ports for connecting multiple devices, enhancing system expandability.
  • High Performance: With support for high-speed data transfer rates, this packet switch is designed to handle the rigorous demands of high-performance computing environments.
  • Advanced Power Management: Incorporating advanced power management features, the PI7C9X1172BZHE is optimized for energy efficiency, reducing the overall power consumption of systems in which it is deployed.
  • Quality of Service (QoS): Built-in QoS features ensure that critical data flows are prioritized, maintaining system stability and performance during peak loads.
  • Hot-Plug Support: The device supports hot-plugging, allowing for the addition or removal of devices without needing to power down the system.

Applications:

The PI7C9X1172BZHE is versatile and can be used in various applications that require additional PCIe connectivity. It is particularly beneficial in enterprise-level systems where scalability and performance are crucial. Its robust design also makes it suitable for industrial and embedded systems that require reliable data throughput and connectivity.

Technical Support and Availability:

Diodes Incorporated provides comprehensive technical support for the PI7C9X1172BZHE, including detailed datasheets, application notes, and design resources. This product is available through Diodes Incorporated's extensive distribution network, ensuring availability for developers and system integrators looking to enhance their PCIe solutions.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6787 $60.7509
17+ $7.1210 $121.0570
26+ $6.8985 $179.3610
35+ $6.6759 $233.6565
45+ $6.4534 $290.4030
60+ $5.7859 $347.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess