EN
  • EN
  • DE

ZTX551STZ

Part No ZTX551STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 1A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape in Box
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 350mV @ 15mA, 150mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 50 @ 150mA, 10V
Power - Max 1W
Frequency - Transition 150MHz
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Style Through Hole
Package E-Line-3, Formed Leads
Manufacturer Package E-Line (TO-92 compatible)
Manufacturer Homepage www.diodes.com
Win Source Part Number 743373-ZTX551STZ
Popularity Medium
Supply and Demand Status Balance
Family Name ZTX551
Introduction Date November 03, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZTX551STZ CAD Model

Description

Introducing the ZTX551STZ from Diodes Incorporated

Diodes Incorporated presents the ZTX551STZ, a high-performance PNP transistor that is designed to meet the needs of a wide range of electronic applications. This robust semiconductor device is part of Diodes Incorporated's extensive portfolio of transistors, which are known for their reliability and efficiency.

The ZTX551STZ features a collector current of -1 A, making it suitable for medium-power applications. It boasts a collector-emitter voltage (VCEO) of -45 V, which ensures that the device can handle significant voltage levels without compromising its performance. The power dissipation of 1.2 W enables the ZTX551STZ to sustain a moderate amount of heat during operation, contributing to its durability and longevity.

One of the key attributes of the ZTX551STZ is its hFE (DC current gain) range of 100 to 300, which indicates a high level of amplification capability. This makes it an ideal choice for amplifying analog signals in audio amplifiers, signal processing circuits, and other applications that require precise control of current flow.

Furthermore, the ZTX551STZ is housed in an E-Line (TO-92 compatible) package, which is widely recognized for its ease of mounting and suitability for through-hole PCB designs. This packaging not only provides mechanical robustness but also ensures compatibility with a variety of existing circuit layouts, simplifying the design and manufacturing processes.

Diodes Incorporated has designed the ZTX551STZ with an eye on environmental considerations. The device is RoHS compliant, meaning it adheres to the stringent restrictions on the use of certain hazardous substances in electrical and electronic equipment. This compliance demonstrates Diodes Incorporated's commitment to environmental sustainability and the production of eco-friendly products.

In conclusion, the ZTX551STZ from Diodes Incorporated is a versatile and reliable PNP transistor that is perfect for designers and engineers looking to incorporate a high-quality component into their electronic designs. With its robust performance parameters, convenient packaging, and environmental compliance, the ZTX551STZ stands out as a superior choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3649 $58.3840
390+ $0.2994 $116.7660
600+ $0.2901 $174.0600
825+ $0.2807 $231.5775
1,065+ $0.2713 $288.9345
1,425+ $0.2432 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess