EN
  • EN
  • DE

ZUMT618TA

Part No ZUMT618TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 1.25A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 250mV @ 50mA, 1.25A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 385mW
Frequency - Transition 210MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 036827-ZUMT618TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZUMT618TA CAD Model

Description

Introducing the ZUMT618TA Transistor by Diodes Incorporated

The ZUMT618TA from Diodes Incorporated is a cutting-edge, high-performance PNP transistor that delivers robust and reliable performance for a wide range of electronic applications. This versatile transistor is designed to meet the stringent requirements of modern electronic circuits, providing a perfect solution for amplification and switching tasks.

The ZUMT618TA transistor is housed in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small footprint, it provides high power dissipation and superior thermal performance, making it an excellent choice for dense circuit designs.

Key Features of the ZUMT618TA:

  • High Current Capability: This transistor can handle continuous collector currents up to 500 mA, making it suitable for driving moderate loads in your circuit.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which ensures efficient operation and helps to minimize power loss.
  • High Gain Bandwidth Product: With a transition frequency of 100 MHz, the ZUMT618TA is capable of operating at high frequencies, which is essential for RF and high-speed signal applications.
  • Robust Thermal Performance: Its power dissipation is rated at 300 mW, and the device can operate over a wide temperature range, ensuring stability and reliability under varying environmental conditions.

The ZUMT618TA is not only powerful but also versatile. It is well-suited for a variety of applications, including signal processing, power management, and other general-purpose amplification and switching tasks. Its PNP configuration allows for easy integration into positive supply rail designs.

Engineers and designers can rely on the ZUMT618TA for its consistent performance and Diodes Incorporated's commitment to quality. Whether you're working on consumer electronics, automotive systems, or industrial controls, the ZUMT618TA offers the functionality and reliability you need to ensure your projects succeed.

For detailed specifications and application information, it's recommended to consult the ZUMT618TA datasheet, available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1575 $50.4000
775+ $0.1293 $100.2075
1,200+ $0.1252 $150.2400
1,655+ $0.1212 $200.5860
2,135+ $0.1172 $250.2220
2,860+ $0.1050 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,792 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess