EN
  • EN
  • DE

ZXLD1371

Part No ZXLD1371
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description 60V HIGH ACCURACY BUCK/BOOST/BUCK-BOOST LED DRIVER-CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1283389-ZXLD1371
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXLD1371 CAD Model

Description

Introducing the ZXLD1371 LED Driver from Diodes Incorporated

The ZXLD1371 is a robust and efficient LED driver IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This driver is specifically engineered to deliver high-quality performance for driving single or multiple high-brightness LEDs. The ZXLD1371 is characterized by its flexibility and reliability, making it an ideal choice for a wide range of lighting applications.

Key Features

  • Adjustable Output Current: The ZXLD1371 allows for precise control over the LED current, which can be set from 0.3A up to 1A using an external resistor. This feature enables users to customize the brightness levels according to their specific requirements.
  • Wide Input Voltage Range: With an input voltage range of 6V to 60V, the ZXLD1371 is versatile and can be used in various applications, from automotive lighting to industrial high-bay lights.
  • High Efficiency: The device boasts a high efficiency of up to 94%, minimizing energy loss and heat generation, thus extending the life of the LEDs and the overall system.
  • Thermal Protection: The ZXLD1371 includes built-in thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to overheating.
  • PWM Dimming Capability: The driver supports pulse-width modulation (PWM) dimming, which allows for smooth and flicker-free adjustment of the LED brightness.

Applications

  • Automotive lighting systems
  • Architectural lighting
  • General illumination
  • LED backlighting
  • Industrial high-bay lighting

The ZXLD1371 LED driver is packaged in a small footprint TSOT25 package, making it suitable for compact PCB layouts. Its simple external circuitry requirements make it easy to integrate into new or existing lighting designs. With its built-in protection features and high performance, the ZXLD1371 by Diodes Incorporated stands out as a reliable and efficient solution for LED driving requirements.

Whether for automotive, industrial, or decorative lighting, the ZXLD1371 offers designers a high degree of flexibility and efficiency, ensuring optimal performance in a variety of LED lighting applications.

You May Also Be Interested in

Altera
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Lowest to $105.8176
Qualcomm
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Linear Technology
Lowest to $9.1303
Toshiba Semiconductor and Storage
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess