EN
  • EN
  • DE

FDD5202P

Part No FDD5202P
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965535-FDD5202P
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDD5202P CAD Model

Description

The FDD5202P is a P-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for high-efficiency power conversion applications. It features low on-resistance and gate charge, contributing to reduced power losses and improved system performance. It's particularly useful in applications where space is limited and efficiency is critical.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Conversion
  • Battery Management Systems
  • Reverse Polarity Protection

Features

  • Low On-Resistance: Reduces conduction losses, enhancing efficiency.
  • Low Gate Charge: Minimizes switching losses, improving efficiency at high frequencies.
  • High Drain Current Capability: Supports applications requiring significant current.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • PowerTrench® Technology: Fairchild's advanced MOSFET technology for optimized performance.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Increased Efficiency: Lower on-resistance and gate charge contribute to higher overall efficiency in power conversion applications.
  • Improved Battery Life: In portable devices, higher efficiency translates to longer battery life.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Simplified Design: Easier to implement in power supply designs due to its predictable characteristics.
  • Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The FDD5202P has a drain-source voltage (VDS) rating of -25V and a continuous drain current (ID) rating of -8A (at Tc = 25°C). It exhibits a very low typical on-resistance (RDS(on)), which contributes significantly to its high efficiency. The device is typically supplied in a D-PAK package, which is suitable for surface mount applications and provides good thermal performance. The gate threshold voltage (VGS(th)) is typically around -1V to -3V. The PowerTrench® technology enables a smaller die size with improved performance characteristics. The device's fast switching speed and low gate charge (Qg) contribute to reduced switching losses. This MOSFET is well-suited for applications requiring high efficiency, reliability, and compact size. The device is designed to operate over a wide temperature range. It's a P-Channel MOSFET, meaning it's turned on when the gate voltage is more negative than the source voltage.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess