EN
  • EN
  • DE

BMR6830300/200

Part No BMR6830300/200
Manufacturer Flex Power Modules
Catalog Custom Parts (B - D)
Description DC to DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206778-BMR6830300/200
Categories Custom Parts
Manufacturer Flex Power Modules
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BMR6830300/200 CAD Model

Description

The BMR6830300/200 is a DC-DC converter module from Flex Power Modules. It is designed to provide a regulated output voltage from a wide input voltage range. These modules are typically used in applications requiring reliable and efficient power conversion, such as telecommunications, industrial automation, and data centers.

Applications

  • Telecommunications equipment
  • Industrial automation systems
  • Data center power supplies
  • Battery-powered devices
  • Distributed power architectures

Features

  • Wide input voltage range
  • High efficiency
  • Regulated output voltage
  • Over-voltage protection
  • Over-current protection
  • Short-circuit protection

Benefits

  • Provides stable power to sensitive electronic components
  • Reduces energy consumption and heat generation
  • Protects against voltage fluctuations and power surges
  • Enhances system reliability
  • Simplifies power supply design

The BMR6830300/200 DC-DC converter module is designed for demanding applications requiring robust and reliable power conversion. Its protective features ensure safe operation and prevent damage to connected equipment. The high efficiency of the module reduces energy waste and minimizes thermal stress on surrounding components.

Detailed technical specifications, including input voltage range, output voltage, output current, efficiency, and operating temperature range, are crucial for proper application. These specifications are typically available in the manufacturer's datasheet and should be carefully reviewed before integration into any system.

Furthermore, the module's compliance with relevant industry standards ensures compatibility and safety in various applications. Proper heat sinking and ventilation may be required to maintain optimal performance, depending on the operating conditions and load requirements.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0750
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
AVX Corp/Kyocera Corp
Lowest to $0.0335
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
AVX Corp/Kyocera Corp
Lowest to $0.0741
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess