EN
  • EN
  • DE

IPB180N10S4-02

Part No IPB180N10S4-02
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOSTM-T2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186040-IPB180N10S4-02
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPB180N10S4-02 CAD Model

Description

The IPB180N10S4-02 is a high-performance OptiMOS™ power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency power conversion and management applications, offering exceptionally low on-resistance and fast switching speeds.

Applications:

  • Synchronous rectification in AC-DC and DC-DC converters
  • Motor control
  • Power management in servers and workstations
  • Battery management systems (BMS)
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • High-frequency switching power supplies

Features:

  • N-Channel MOSFET
  • Voltage Rating (VDS): 100 V
  • Continuous Drain Current (ID): 180 A (at 25°C)
  • On-Resistance (RDS(on)): 2 mΩ (typical)
  • Gate Charge (Qg): Low gate charge for fast switching
  • Avalanche Rated
  • Logic Level Control
  • Operating Temperature Range: -55°C to +175°C
  • Package: TO-263 (D²PAK)

Benefits:

  • High Efficiency: Extremely low on-resistance minimizes conduction losses, increasing efficiency.
  • Fast Switching: Low gate charge enables fast switching speeds, reducing switching losses.
  • High Current Capability: Capable of handling high currents, suitable for demanding applications.
  • Robustness: Avalanche rated for reliable operation in harsh environments.
  • Simplified Design: Logic level control simplifies gate drive circuitry.
  • Thermal Performance: Excellent thermal characteristics allow for efficient heat dissipation.

Additional Details:

The IPB180N10S4-02 is designed with Infineon's advanced OptiMOS™ technology, ensuring superior performance and reliability. The low on-resistance and gate charge contribute to reduced power losses and improved thermal management. The TO-263 (D²PAK) package provides excellent thermal performance, allowing for efficient heat dissipation. This MOSFET is suitable for applications requiring high efficiency, high current capability, and robust performance. Proper gate drive design and thermal management are essential for optimal performance.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2270 $59.1780
30+ $3.9543 $118.6290
46+ $3.8180 $175.6280
66+ $3.5453 $233.9898
85+ $3.4089 $289.7565
106+ $3.2726 $346.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,693 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess