EN
  • EN
  • DE
  • IT

SMBT3906UE6327HTSA1

Part No SMBT3906UE6327HTSA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Infineon Technologies
Package Tape & Reel (TR)
Product Status Not For New Designs
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 200mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 330mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package PG-SC74-6
Base Product Number SMBT 3906
Other Names INFINFSMBT3906UE6327HTSA1,2156-SMBT3906UE6327HTSA1-ITTR,SMBT 3906U E6327,SMBT 3906U E6327,SP000012616,SMBT3906UE6327HTSA1TR,SMBT3906UE6327XT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278727-SMBT3906UE6327HTSA1
Ultra Librarian 3D Model Ultra Librarian SMBT3906UE6327HTSA1 CAD Model

Description

The Infineon Technologies SMBT3906UE6327HTSA1 is a dual PNP bipolar junction transistor array.

  • Maximum Power: 330mW
  • Maximum Voltage: 40V
  • Maximum Collector Current: 200mA
  • Transistor Type: 2 PNP
  • DC Current Gain (hFE): 100 @ 10mA, 1V
  • Package/Case: SC-74, SOT-457
  • Supplier Device Package: PG-SC74-6
  • Operating Temperature Range: 150°C (TJ)
  • Ideal for: Discrete semiconductor products such as transistors, bipolar (BJT) arrays

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.1215
ON Semiconductor
OTHERS / Bipolar (BJT) Transistor Array
Lowest to $3.6557
TT Electronics
TRANS 2NPN 40V 0.6A 6CLCC
Lowest to $73.7501
Analog Devices Inc.
MATCHED QUAD TRANSISTOR
Need more? Email Us
ON Semiconductor
TRANS NPN DUAL 65V 100MA SOT-363 / Bipolar (BJT) Transistor Array
Lowest to $0.0309
Microchip Technology
TRANS 4PNP 60V 0.6A TO116
Lowest to $35.0358
ON Semiconductor
TRANS NPN DUAL 30V 100MA SOT-363 / Bipolar (BJT) Transistor Array
Lowest to $0.0496
ON Semiconductor
TRANS 2NPN 30V 0.7A 6CPH
Lowest to $0.2356
Intersil
GEN PURP NPN TRANSISTOR ARRAYS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess