EN
  • EN
  • DE

LTC1440IN8#PBF

Part No LTC1440IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP W/REF LP SINGLE 8-DIP / Comparator Single ±5.5V/11V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Maximum Quiescent Current 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 50mV
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 781966-LTC1440IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1440
Introduction Date February 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1440IN8#PBF CAD Model

Description

Product Overview: LTC1440IN8#PBF

The LTC1440IN8#PBF is an ultra-low power, single comparator with an integrated voltage reference, designed and manufactured by Linear Technology. This high-precision device operates from a single 2.7V to 11V supply or a dual ±1.35V to ±5.5V supply, making it versatile for a range of applications including portable and battery-powered electronics.

Featuring a built-in 1.182V reference with a tight 0.6% accuracy, the LTC1440IN8#PBF offers a convenient solution for threshold detection and signal processing tasks without the need for external components. This integrated reference is stable with capacitive loads, simplifying design considerations and reducing board space requirements.

The comparator's low power consumption, typically 5μA, is a critical attribute for power-sensitive designs, ensuring minimal impact on battery life. This efficiency does not come at the expense of speed, as the LTC1440IN8#PBF boasts a fast 7μs response time, making it suitable for a wide range of timing-critical applications.

With an input voltage range that includes the negative supply, the LTC1440IN8#PBF offers a flexible interface for monitoring a variety of signals. The device also features a push-pull output stage, which eliminates the need for an external pull-up resistor and can directly drive loads up to 8mA.

The robust design of the LTC1440IN8#PBF ensures reliable operation over an extended industrial temperature range of -40°C to 85°C. Packaged in a compact 8-pin PDIP, the comparator is designed for easy integration into a diverse array of systems, from simple voltage monitors to complex analog-to-digital converters.

Overall, the LTC1440IN8#PBF from Linear Technology is a testament to the company's commitment to providing innovative, high-performance analog ICs. Its combination of low power consumption, precision voltage reference, and fast response time makes it an excellent choice for designers seeking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess