EN
  • EN
  • DE

LTC3256IMSE#PBF

Part No LTC3256IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 16MSOP / Charge Pump STPDN 5V/3.3V 350mA Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Voltage/Current - Output 1 5V, 100mA
Voltage/Current - Output 2 3.3V, 250mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 5.5 V ~ 38 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783285-LTC3256IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3256
Introduction Date July 28, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3256IMSE#PBF CAD Model

Description

The LTC3256IMSE#PBF is a high-performance, dual output power supply integrated circuit from Linear Technology, now part of Analog Devices, designed to cater to a wide array of applications requiring a reliable and efficient power solution. This versatile component is an excellent choice for systems that demand low noise, wide input voltage range, and multiple output voltages.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range from 5.5V to 38V, making it suitable for a variety of supply sources, including industrial, automotive, and telecom applications.
  • Dual Output Voltages: It provides two regulated outputs, a 3.3V and a 5V, with a maximum output current of 50mA and 100mA respectively, ideal for powering sensitive analog circuitry and digital interfaces.
  • Low Noise Operation: The LTC3256IMSE#PBF is designed to minimize noise, a critical feature for precision analog and RF applications where power supply noise can significantly impact performance.
  • High-Efficiency Charge Pump: The built-in charge pump with low dropout linear regulators ensures efficient operation, reducing power loss and heat generation even at higher input voltages.
  • Robust Protection Features: It includes overvoltage, undervoltage, and thermal protection, safeguarding the device and connected components from potential damage due to abnormal operating conditions.
  • Compact MSOP-16 Package: The LTC3256IMSE#PBF comes in a compact MSOP-16 (Medium Shrink Outline Package) that saves valuable board space without compromising on performance.

Applications:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Data Acquisition Systems

The LTC3256IMSE#PBF is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions. Its combination of features ensures that it can meet the stringent requirements of modern electronic systems, while its robust design ensures long-term reliability.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess