EN
  • EN
  • DE

LTC4088EDE-2#TRPBF

Part No LTC4088EDE-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRGR BATT HE 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DFN (4x3)
Win Source Part Number 108815-LTC4088EDE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4088EDE-2#TRPBF CAD Model

Description

Linear Technology LTC4088EDE-2#TRPBF Power Management IC

The LTC4088EDE-2#TRPBF is a high-performance power management integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of portable electronic devices. This advanced IC is engineered to provide efficient power management solutions, particularly for battery charging and power regulation for USB-powered devices.

Key Features:

  • Advanced Battery Charging: The LTC4088EDE-2#TRPBF features a standalone linear charger that provides high-accuracy constant-current/constant-voltage charging. This ensures that batteries are charged quickly and safely, maximizing their lifespan and performance.
  • PowerPath Control: With PowerPath control, the IC seamlessly manages power between the input source, battery, and load. It ensures that the system remains operational even when the battery is being charged, providing uninterrupted power to the load.
  • USB Compatibility: Designed for USB applications, the LTC4088EDE-2#TRPBF complies with USB power specifications, allowing devices to be charged from a standard USB port with current limiting and suspend mode as per USB requirements.
  • Wide Input Voltage Range: The IC can accommodate a wide range of input voltages, making it versatile for various applications and ensuring compatibility with different USB sources and adapters.
  • Thermal Regulation: To prevent overheating, the LTC4088EDE-2#TRPBF includes thermal regulation that reduces charge current if the temperature of the IC exceeds a preset threshold, enhancing system safety and reliability.
  • Compact Design: Housed in a small 12mm² DFN package, the LTC4088EDE-2#TRPBF is designed for space-constrained applications, providing a compact power management solution without compromising on performance.

Applications:

The LTC4088EDE-2#TRPBF is ideal for a variety of portable devices, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Portable Medical and Fitness Devices
  • Other USB-powered Gadgets

This IC is a robust solution for designers looking to integrate reliable power management with battery charging capabilities into their products. Its combination of features ensures that devices not only charge efficiently but also operate smoothly under various power conditions.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess