EN
  • EN
  • DE

LTC6652AHMS8-3.3#PBF

Part No LTC6652AHMS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 5mA Automotive 8-Pin MSOP Tube / IC VREF SERIES 3.3V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.2ppmp-p
Voltage - Input 3.6 V ~ 13.2 V
Operating Supply Current 560μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784368-LTC6652AHMS8-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6652
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6652AHMS8-3.3#PBF CAD Model

Description

LTC6652AHMS8-3.3#PBF: High Precision, Low Drift Voltage Reference

The LTC6652AHMS8-3.3#PBF is a state-of-the-art voltage reference component designed and manufactured by Linear Technology, a brand of Analog Devices. This high-precision, low-drift voltage reference is engineered to provide a stable and accurate reference voltage for high-performance analog-to-digital and digital-to-analog converters, precision instrumentation, and other critical applications where voltage stability is paramount.

With a nominal output voltage of 3.3V, the LTC6652AHMS8-3.3#PBF is characterized by its exceptional temperature stability and low noise performance. It features a guaranteed initial accuracy of ±0.05% and a low temperature coefficient of 2ppm/°C, ensuring consistent performance over a wide temperature range from -40°C to 125°C. This makes it an ideal choice for systems that operate in varying environmental conditions.

The LTC6652AHMS8-3.3#PBF offers impressive long-term stability and low hysteresis, which contributes to its reliability and longevity in demanding applications. Additionally, it has a high output current capability and can source or sink up to 5mA, making it versatile for different load conditions.

This voltage reference comes in an MSOP-8 package, which is suitable for space-constrained applications while still providing excellent thermal performance. The LTC6652AHMS8-3.3#PBF also features a shutdown mode that reduces power consumption when the reference is not in use, making it an energy-efficient choice for battery-powered devices.

Moreover, the LTC6652 is designed with a low dropout voltage, enabling it to maintain accurate output even with minimal input-to-output differential. This feature, combined with its fast settling time, makes it an excellent choice for rapid power-up sequences and dynamic supply conditions.

In summary, the LTC6652AHMS8-3.3#PBF from Linear Technology offers a blend of precision, stability, and versatility, making it a top-tier choice for engineers and designers looking for a reliable voltage reference solution in their high-accuracy applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1566 $51.4698
8+ $14.0772 $112.6176
11+ $13.6373 $150.0103
16+ $13.1974 $211.1584
20+ $12.7575 $255.1500
27+ $11.4377 $308.8179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,144 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess