EN
  • EN
  • DE

MAX504CPD+

Part No MAX504CPD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 10-bit 14-Pin PDIP N / IC DAC V-OUT 10BIT 5V LP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 786414-MAX504CPD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX504
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX504CPD+ CAD Model

Description

The MAX504CPD+ is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision DAC is designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics where accurate analog signal generation is critical.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine-grain control over the analog output.
  • Supply Voltage: It operates from a single +5V supply, making it compatible with many standard digital systems.
  • Output Range: The MAX504CPD+ offers a full-scale output range that is user-programmable, allowing for versatile application use.
  • Package: Enclosed in a 14-pin plastic DIP package, it is designed for easy integration into a wide range of systems.
  • Interface: It features a simple digital interface, compatible with SPI, QSPI™, and MICROWIRE™, ensuring easy communication with most microprocessors or digital systems.
  • Power Consumption: With low power operation, the MAX504CPD+ is ideal for portable and battery-powered applications.

Applications

The versatile nature of the MAX504CPD+ makes it suitable for a variety of applications, including:

  • Process control and industrial automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Portable battery-operated equipment

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX504CPD+ is no exception, undergoing rigorous testing and quality control processes to ensure it performs to specifications in the most demanding environments.

Conclusion

With its high-resolution output, low power consumption, and easy interface, the MAX504CPD+ from Maxim Integrated stands out as a top choice for designers looking to incorporate a reliable DAC into their systems. Whether for industrial, communication, or consumer electronics, this DAC offers the precision and durability needed for sophisticated analog signal generation.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess