EN
  • EN
  • DE

MAX6341CSA+T

Part No MAX6341CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 1ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3.2mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705276-MAX6341CSA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6341
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6341CSA+T CAD Model

Description

Maxim Integrated MAX6341CSA+T Voltage Supervisor IC

The MAX6341CSA+T is a highly reliable, precision voltage supervisor integrated circuit (IC) designed and manufactured by Maxim Integrated. This compact and efficient component is engineered to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and digital systems, ensuring proper operation during power-up, power-down, and brown-out conditions. The MAX6341CSA+T is a crucial component for applications that demand consistent system reliability and performance.

This voltage supervisor IC features a factory-trimmed reset threshold voltage, which allows it to maintain system integrity by monitoring the supply voltage of digital systems. When the monitored voltage falls below the preset threshold, the MAX6341CSA+T asserts a reset signal, which holds the system in a reset state until stable conditions are restored. This reset signal ensures that the system restarts in a known, safe state, which is vital for maintaining data integrity and preventing system failures.

The MAX6341CSA+T offers several key features that make it an ideal choice for a wide range of applications, including portable devices, computers, embedded systems, and industrial equipment. Its low power consumption is particularly beneficial for battery-operated devices, helping to extend battery life and reduce overall power usage. The IC's small 8-pin SOIC package allows for easy integration into space-constrained designs without sacrificing performance or functionality.

Additional attributes of the MAX6341CSA+T include a wide operating voltage range, typically from 1.2V to 5.5V, and an active-low reset output, which remains asserted for a minimum reset timeout period after V_CC has risen above the reset threshold. This ensures a proper system reset and allows time for the power supply and processor to stabilize.

For designers and engineers looking for a reliable voltage monitoring solution, the Maxim Integrated MAX6341CSA+T offers a robust feature set in a compact package, ensuring systems remain operational and secure across various conditions and applications.

Product Specifications:

  • Part Number: MAX6341CSA+T
  • Package: 8-pin SOIC
  • Threshold Voltage: Factory-trimmed
  • Operating Voltage Range: 1.2V to 5.5V
  • Reset Output Type: Active-Low
  • Low Power Consumption
  • Temperature Range: -40°C to +125°C

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess