EN
  • EN
  • DE

MAX8716ETG+

Part No MAX8716ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Interleaved High Efficiency and Dual Power Supply Controller 1666.7mW 24-Pin TQFN EP / IC DUAL PS CONTROLLER 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Packaging Tube
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 787102-MAX8716ETG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8716ETG+
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX8716ETG+ CAD Model

Description

The MAX8716ETG+ is a high-performance, low-noise, dual-output linear regulator from Maxim Integrated, designed to deliver precision voltage regulation for advanced microprocessors, DSPs, and other noise-sensitive applications. This device is well-suited for systems that demand high power efficiency, compact design, and a quiet power supply.

Key Features

  • Dual Output: The MAX8716ETG+ offers two independent output voltages, which can be adjusted by external resistors. This feature allows for versatile power management in complex systems.
  • Low Dropout: With its low dropout voltage, it operates efficiently, even when the input voltage is close to the output voltage, reducing power loss and improving overall system performance.
  • High Accuracy: The output voltage accuracy is maintained at ±1%, ensuring reliable and consistent power delivery to sensitive components.
  • Low Noise: The device is designed to minimize noise, a critical feature for powering noise-sensitive circuits such as RF applications and high-speed ADCs.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system from damage due to overheating.
  • Small Package: The MAX8716ETG+ is available in a compact 24-pin thin QFN package, which is ideal for space-constrained applications.

Applications

  • Notebook Computers
  • PDAs and Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Devices

With its combination of dual outputs, high accuracy, low noise, and thermal protection, the MAX8716ETG+ is a robust solution for powering advanced electronic devices. Its small package size makes it a popular choice among engineers looking to optimize their designs for space and performance. Maxim Integrated's commitment to quality ensures that the MAX8716ETG+ is a reliable choice for your power regulation needs.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess