EN
  • EN
  • DE

MAX8796GTJ+TG1D

Part No MAX8796GTJ+TG1D
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM INTEL IMVP6 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6, IMVP-6+
Voltage - Input 2 V to 26 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-TQFN (5x5)
Win Source Part Number 107405-MAX8796GTJ+TG1D
Ultra Librarian 3D Model Ultra Librarian MAX8796GTJ+TG1D CAD Model

Description

Maxim Integrated's MAX8796GTJ+TG1D: A High-Efficiency, Step-Down Controller

The MAX8796GTJ+TG1D is a cutting-edge step-down controller designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This product is specifically tailored for powering low-voltage microprocessors, making it an ideal choice for a wide range of applications, including computing devices, networking equipment, and portable electronics.

With its advanced features, the MAX8796GTJ+TG1D ensures efficient power conversion by stepping down high input voltages to the low output voltages required by modern microprocessors. It achieves high efficiency through its use of a proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme. This allows for a wide input-output voltage ratio without sacrificing the system's response to load transients.

The controller operates over a wide input voltage range, making it versatile for various power supply requirements. It integrates a variety of safety features to protect the device and the system it powers. These include overvoltage protection, undervoltage protection, and thermal shutdown, ensuring reliable performance even under extreme conditions.

One of the key benefits of the MAX8796GTJ+TG1D is its adaptability. It supports dynamic voltage identification (VID), allowing for on-the-fly output voltage adjustments. This feature is crucial for achieving optimal processor performance and power savings by adjusting the power levels based on the computational load.

Additionally, the MAX8796GTJ+TG1D boasts a compact form factor, thanks to its thin QFN package. This makes it an excellent choice for space-constrained applications where board real estate is at a premium. With its high-frequency operation, it also allows for the use of small, low-cost external components, further reducing the overall footprint and cost of the power supply design.

In summary, Maxim Integrated's MAX8796GTJ+TG1D is a robust and efficient step-down controller that offers precision, flexibility, and protection for powering today's sophisticated low-voltage microprocessors. Its advanced features and compact design make it an outstanding solution for a multitude of power management applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1901 $65.9505
11+ $10.8235 $119.0585
17+ $10.4851 $178.2467
23+ $10.1467 $233.3741
30+ $9.8083 $294.2490
40+ $8.7942 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess