EN
  • EN
  • DE

APT12060LVFRG

Part No APT12060LVFRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 20A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203248-APT12060LVFRG
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series POWER MOS V®
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Ultra Librarian 3D Model Ultra Librarian APT12060LVFRG CAD Model

Description

The APT12060LVFRG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed for high-efficiency applications, this device is a testament to Microchip's commitment to providing advanced power management solutions.

Key Features

  • Low On-Resistance: The APT12060LVFRG boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET minimizes switching losses and is well-suited for high-frequency operations.
  • Low Gate Charge: The device's low gate charge ensures reduced power dissipation during the switching process, enhancing the performance of power conversion systems.
  • Voltage Rating: With a voltage rating that accommodates a wide range of applications, the APT12060LVFRG is versatile and can be integrated into various circuit designs.
  • Robust Thermal Performance: The product features an advanced package design that enhances thermal performance, ensuring reliability even under high-temperature operating conditions.

Applications

The APT12060LVFRG is suitable for a diverse array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverter Systems
  • Renewable Energy Equipment

Quality and Reliability

Microchip Technology is renowned for its dedication to quality and reliability. The APT12060LVFRG is no exception, as it is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Customers can trust in the APT12060LVFRG for consistent performance and longevity.

Summary

In summary, the APT12060LVFRG from Microchip Technology is an exemplary component that offers low on-resistance, high-speed switching, and efficient power management. Its robust design and versatile application range make it a top choice for engineers and designers looking to enhance their power systems with a reliable and high-performance MOSFET.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess