EN
  • EN
  • DE

APT30M36B2LLG

Part No APT30M36B2LLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet MOS7 300 V 36 Mohm TO-247 Max 3 T-max Tube Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-264
Continuous Drain Current (ID) 84 A
Current Rating 84 A
Drain to Source Voltage (Vdss) 300 V
Fall Time 4 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 6.48 nF
Lead Free Lead Free
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Power Dissipation 568 W
Radiation Hardening No
Rise Time 31 ns
RoHS Compliant
Turn-Off Delay Time 29 ns
Turn-On Delay Time 15 ns
Voltage Rating (DC) 300 V
Win Source Part Number 1161957-APT30M36B2LLG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT30M36B2LLG CAD Model

Description

Introducing the APT30M36B2LLG Power MOSFET from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers the APT30M36B2LLG, a state-of-the-art power MOSFET designed for high-efficiency power conversion applications. This advanced MOSFET is part of Microchip's extensive lineup of power management products, tailored to meet the demanding requirements of modern electronic systems.

Key Features and Benefits

  • High Voltage Capability: The APT30M36B2LLG is a robust power MOSFET that operates at 300V, making it ideal for high-voltage applications. Its design ensures reliable performance even under extreme conditions.
  • Low On-Resistance: With an exceptionally low on-resistance (R<sub>DS(on)), this MOSFET minimizes conduction losses, which is critical for improving the efficiency of power conversion systems.
  • Fast Switching Speed: The device features fast switching capabilities, which reduce switching losses and enhance the overall performance of power converters and inverters.
  • Enhanced Thermal Performance: The APT30M36B2LLG comes in a package that provides excellent thermal characteristics, ensuring the MOSFET operates within safe temperature ranges during high-power operation.
  • Low Gate Charge: A low total gate charge (Q<sub>g) helps in reducing the driving power required, thereby decreasing the overall power dissipation of the system.

Applications

The APT30M36B2LLG is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC Converters
  • Motor Drives
  • High Frequency Welding
  • Renewable Energy Systems

Quality and Reliability

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The APT30M36B2LLG MOSFET is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications.

Whether you are designing a power supply for industrial equipment or a high-efficiency converter for renewable energy systems, the APT30M36B2LLG from Microchip Technology provides the performance, reliability, and efficiency needed to power your innovations.

For detailed specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6133 $59.2266
5+ $24.2981 $121.4905
8+ $23.5388 $188.3104
11+ $22.7795 $250.5745
14+ $22.0202 $308.2828
18+ $19.7422 $355.3596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,073 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess