EN
  • EN
  • DE

ATF22V10B-15GM/883

Part No ATF22V10B-15GM/883
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 15NS 24CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Base Product Number ATF22V10
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 566541-ATF22V10B-15GM/883
Ultra Librarian 3D Model Ultra Librarian ATF22V10B-15GM/883 CAD Model

Description

Microchip Technology's ATF22V10B-15GM/883

The ATF22V10B-15GM/883 is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) Programmable Logic Device (PLD) from Microchip Technology, renowned for its robustness and reliability. This particular device is part of the military-grade product line, designed to meet the stringent requirements of military and aerospace applications, as denoted by the "/883" suffix in its part number.

With a 15 ns propagation delay, this PLD provides speedy operation that is crucial for high-speed digital systems. The ATF22V10B-15GM/883 can be electrically erased and reprogrammed, which allows for easy reconfiguration and updates to the logic circuitry without the need to replace the chip. This feature is particularly important in systems where down-time is costly or infeasible.

The device offers a versatile solution for implementing customizable logic designs. It features 10 programmable logic macrocells that can be tailored to perform a wide array of logic functions. These macrocells are interconnected through a programmable interconnect array, which provides the flexibility to handle complex logic equations and state machine implementations.

Operating within a military temperature range, the ATF22V10B-15GM/883 is suitable for extreme environments. Its hermetically sealed package ensures that it is resistant to harsh conditions including temperature swings, humidity, and vibration. This makes it an ideal choice for deployment in field equipment and space applications where reliability is non-negotiable.

The device supports a wide range of power supply voltages, which is beneficial for systems that operate under variable power conditions or require compatibility with other components in a mixed-voltage environment. Its low power consumption is an added advantage, reducing thermal stress and increasing system stability.

In summary, Microchip Technology's ATF22V10B-15GM/883 is a highly reliable, reprogrammable, and fast CMOS PLD that provides a flexible and durable logic solution for demanding military and aerospace applications. Its programmability, speed, and environmental resilience make it an essential component for mission-critical systems where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.7831
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.2538 $229.2538
2+ $220.2986 $440.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess