EN
  • EN
  • DE

HV7801K1-G

Part No HV7801K1-G
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Voltage - Input 8 V to 450 V
Output Current 10mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 204932-HV7801K1-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV7801K1-G CAD Model

Description

Microchip Technology HV7801K1-G High-Voltage Driver

The HV7801K1-G is a robust, high-performance high-voltage driver IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is specifically engineered to cater to a wide array of applications that require high-voltage driving capabilities, such as industrial control systems, medical equipment, automotive applications, and LED lighting solutions.

Key Features:

  • High Output Drive Capability: The HV7801K1-G can deliver a high output drive current, making it suitable for driving a variety of high-voltage loads.
  • Wide Operating Voltage Range: It operates over a broad voltage range, providing versatility in different application environments.
  • Low Quiescent Current: The device is designed for efficiency, with a low quiescent current that helps minimize power consumption when in standby mode.
  • Thermal Shutdown Protection: Safety is a priority, and this driver includes thermal shutdown protection to prevent damage from overheating.
  • Lead-Free and RoHS Compliant: The HV7801K1-G is manufactured with the environment in mind, meeting lead-free and RoHS compliance standards.

Applications:

  • Industrial Automation
  • Medical Instrumentation
  • Automotive Electronics
  • LED Lighting Systems

The HV7801K1-G is not only a testament to Microchip Technology's commitment to delivering high-quality components but also to its dedication to innovation in the field of high-voltage driving solutions. The versatility and reliability of the HV7801K1-G make it an excellent choice for designers and engineers looking to integrate a dependable high-voltage driver into their systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4068 $56.2720
90+ $1.1543 $103.8870
135+ $1.1183 $150.9705
185+ $1.0822 $200.2070
240+ $1.0461 $251.0640
320+ $0.9379 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,364 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess