EN
  • EN
  • DE

JANTX2N3737

Part No JANTX2N3737
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 1.5A TO46 / Bipolar (BJT) Transistor NPN 40 V 1.5 A 500 mW Through Hole TO-46 (TO-206AB)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/395
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 900mV @ 100mA, 1A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 1A, 1.5V
Power - Max 500 mW
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-46-3
Supplier Device Package TO-46 (TO-206AB)
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 1 pcs
Win Source Part Number 1382406-JANTX2N3737
Ultra Librarian 3D Model Ultra Librarian JANTX2N3737 CAD Model

Description

Introducing the JANTX2N3737 by Microchip Technology

The JANTX2N3737 is a high-quality, military-standard NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This robust and reliable transistor is engineered to meet the stringent requirements of military applications, ensuring top-notch performance even in the most demanding conditions.

Key Features

  • High Power Rating: The JANTX2N3737 is capable of handling significant power levels, making it suitable for high-power circuits and applications.
  • Military Standards Compliance: This device is built to comply with the MIL-PRF-19500/406 specifications, ensuring its reliability and quality for military and aerospace applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, from -65°C to +200°C, providing consistent performance even under extreme conditions.
  • Hermetically Sealed: The transistor comes in a hermetically sealed package, which protects it from environmental factors such as moisture and dust, contributing to its longevity and durability.
  • High Current Capacity: With an ability to handle high current, the JANTX2N3737 is well-suited for applications requiring robust current handling capabilities.

Applications

The JANTX2N3737 transistor is ideal for a variety of high-performance applications, including:

  • Power supply regulation
  • Switching circuits
  • Amplifier modules
  • Military communication systems
  • Aerospace electronics
  • Other harsh environment electronic systems

Quality and Reliability

Microchip Technology's commitment to quality ensures that each JANTX2N3737 transistor is meticulously tested and verified to meet the highest standards. With its military-grade construction, this transistor is not only reliable but also boasts a long operational lifespan, making it a preferred choice for engineers and professionals in the defense and aerospace sectors.

Whether you are designing a new system or looking to replace components in an existing setup, the JANTX2N3737 from Microchip Technology offers the performance and reliability you need to ensure your projects succeed even under the toughest conditions.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2437 $68.9748
9+ $14.1488 $127.3392
13+ $13.7066 $178.1858
18+ $13.2645 $238.7610
23+ $12.8223 $294.9129
31+ $11.4959 $356.3729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess