EN
  • EN
  • DE

KSZ8895MLXI

Part No KSZ8895MLXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 5-PORT 10/100 MANAGED SWITCH W/ / Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII Interface 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface MII
Standards IEEE 802.3, 10/100 Base-T/TX PHY
Voltage - Supply 1.14V ~ 1.32V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Current - Supply 107mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922551-KSZ8895MLXI
Ultra Librarian 3D Model Ultra Librarian KSZ8895MLXI CAD Model

Description

The KSZ8895MLXI is a feature-rich, 5-port managed Ethernet switch from Microchip Technology, designed to enable network connectivity and management in various applications. This integrated switch is part of Microchip's KSZ family of Ethernet solutions that offer high performance and reliability for communication in embedded systems.

Key Features:

  • Five-Port Switch: The KSZ8895MLXI includes four 10/100 Mbps ports and one 1 Gbps port, providing versatile connection options for different network requirements.
  • Advanced Switch Management: It supports a comprehensive suite of management and control features, including Quality of Service (QoS), VLAN, port mirroring, and IGMP snooping to optimize network traffic.
  • Energy Efficiency: Incorporating green technology, the switch reduces power consumption through features like Energy Efficient Ethernet (EEE) and link down power saving.
  • Robust Security: Security features such as MAC address filtering, network storm protection, and DoS attack prevention are built-in to safeguard network integrity.
  • High-Performance Architecture: The KSZ8895MLXI is designed with a non-blocking switch fabric, ensuring maximum throughput and performance.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range, making it suitable for harsh environments.

Applications:

The KSZ8895MLXI is ideal for deployment in a variety of network applications, including:

  • Industrial control and automation systems
  • Security and surveillance networks
  • Home networking equipment
  • Networked office devices and VoIP systems
  • Automotive infotainment and diagnostics interfaces

Technical Specifications:

The KSZ8895MLXI offers a comprehensive set of technical specifications that ensure seamless integration and operation within a network. It features an SPI or I²C CPU interface for management and configuration, along with MII/RMII interfaces to connect with external processors or other networking components. The device also supports IEEE 802.1p QoS prioritization, IEEE 802.1q VLAN tagging, and auto MDI/MDIX to simplify network setup and maintenance.

With its robust feature set and flexible design, the KSZ8895MLXI from Microchip Technology stands out as a powerful solution for managing and securing network traffic in a wide range of embedded and industrial applications.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2700 $71.3500
9+ $13.3495 $120.1455
14+ $12.8898 $180.4572
20+ $11.9693 $239.3860
26+ $11.5084 $299.2184
32+ $11.0487 $353.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,209 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess