EN
  • EN
  • DE

MIC37151-1.5WR

Part No MIC37151-1.5WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A, Low Voltage μCap LDO Regulator | IC REG LINEAR 1.5V 1.5A SPAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.5V
Output Current 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-5 (5 leads + Tab)
Supplier Device Package S-PAK-5
Family Part Number MIC37151-1.5
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222465-MIC37151-1.5WR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37151-1.5WR CAD Model

Description

Microchip Technology MIC37151-1.5WR Product Overview

The MIC37151-1.5WR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 1.5V with an impressive accuracy. This LDO is well-suited for applications requiring a stable voltage supply with low noise and high ripple rejection, making it an ideal choice for sensitive electronic devices.

With its ability to support up to 1.5A of output current, the MIC37151-1.5WR is capable of powering a wide range of components, from microcontrollers and digital signal processors to RF circuits and portable devices. It operates over a wide input voltage range, allowing for flexibility in various system designs.

Key Features

  • Fixed Output Voltage: Precisely regulated 1.5V output, suitable for consistent power supply needs.
  • High Output Current: Capable of delivering up to 1.5A, making it suitable for high-current applications.
  • Low Dropout Voltage: Ensures efficient operation even with very low differences between input and output voltages, reducing power loss and improving efficiency.
  • Thermal and Overcurrent Protection: Built-in safety features to prevent damage from overheating and excessive current draw.
  • High Ripple Rejection: Offers stable performance by filtering out input voltage fluctuations, which is critical for noise-sensitive circuits.
  • Wide Operating Temperature Range: Reliable performance across a broad range of temperatures, from -40°C to +125°C.

Applications

The MIC37151-1.5WR is versatile and can be integrated into various electronic systems, including:

  • Telecommunications equipment
  • Networking devices and servers
  • Consumer electronics
  • Portable and battery-powered devices
  • Industrial control systems

This LDO regulator is presented in a robust package that ensures ease of integration into both new designs and existing systems. Its performance characteristics make the MIC37151-1.5WR a reliable and efficient solution for any application requiring a stable and precise power supply.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0203 $60.4060
47+ $2.4775 $116.4425
73+ $2.4001 $175.2073
100+ $2.3227 $232.2700
129+ $2.2453 $289.6437
173+ $2.0132 $348.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess