EN
  • EN
  • DE

MIC37501-1.65BR

Part No MIC37501-1.65BR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.65V SPAK-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.65V
Output Current 5A
Operating Supply Current 100mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.65V
Mounting SMD (SMT)
Case / Package S-PAK-7
Win Source Part Number 120430-MIC37501-1.65BR
Ultra Librarian 3D Model Ultra Librarian MIC37501-1.65BR CAD Model

Description

Introducing the MIC37501-1.65BR LDO Voltage Regulator by Microchip Technology

The MIC37501-1.65BR is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 1.65 volts with an impressive accuracy. Manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions, this regulator is an ideal choice for maintaining stable voltage levels in a variety of electronic applications.

With an ability to source up to 5A of output current, the MIC37501-1.65BR caters to systems with high power requirements. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, making it suitable for battery-powered devices where power conservation is crucial.

The device features a robust thermal protection mechanism that safeguards it against overheating. Should the internal junction temperature exceed safe operational limits, the thermal protection circuitry is triggered, preventing damage to the regulator and the system it powers. Additionally, the MIC37501-1.65BR comes with built-in current limit protection, which helps to protect both the regulator and the load from adverse conditions like short-circuits or excessive power draw.

Designed for ease of use, this LDO regulator requires minimal external components, which can help reduce system complexity and cost. It is compatible with ceramic output capacitors, which are known for their small size and reliability, further enhancing the stability of the output voltage.

The MIC37501-1.65BR is available in a fixed output voltage version, which simplifies the design process as there is no need for external resistors to set the voltage. This can be particularly beneficial in applications where space is at a premium and design simplicity is desired.

Encased in a robust TO-263 (D2PAK) package, the MIC37501-1.65BR is not only durable but also capable of handling high levels of thermal stress, ensuring reliable performance in a wide range of environmental conditions. Whether you're designing power supplies for networking equipment, computers, or other high-current applications, the MIC37501-1.65BR from Microchip Technology is a solution that promises efficiency, reliability, and ease of integration.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess