MIC5205-2.8BML - Microchip Technology
The MIC5205-2.8BML is a high-performance, fixed voltage regulator from Microchip Technology, designed to provide a steady 2.8V output from a wider input voltage range. This regulator is ideal for low voltage, high-current applications, offering a low dropout voltage and a high output voltage accuracy. It is housed in a compact MLF® (Micro Leadframe) package, which is perfect for space-constrained applications.
With a maximum output current of 150mA, the MIC5205-2.8BML is capable of meeting the needs of various applications, from battery-powered devices to embedded systems. Its low dropout voltage of typically 165mV at full load ensures efficient operation, even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
The MIC5205-2.8BML features a low ground current, which further enhances its efficiency, making it an excellent choice for battery-operated devices. The regulator also boasts a fast transient response and low noise performance, ensuring a stable voltage supply even under dynamic load conditions. This makes it suitable for sensitive RF and analog circuitry that demands a clean power supply.
Protection features of the MIC5205-2.8BML include over-current protection and thermal shutdown, which safeguard the device and the application from damage due to excessive power dissipation. Additionally, the regulator has an enable pin, which allows the output to be switched on or off, providing further power-saving opportunities when the device is not in use.
Key features of the MIC5205-2.8BML include:
- Fixed 2.8V output voltage
- 150mA maximum output current
- Low dropout voltage: typically 165mV at full load
- High output voltage accuracy
- Low ground current for increased efficiency
- Fast transient response and low noise
- Over-current protection and thermal shutdown
- Enable pin for power saving
- Compact MLF® package suitable for space-constrained applications
The MIC5205-2.8BML voltage regulator is a reliable and efficient solution for a wide range of applications requiring a stable 2.8V power supply. Its combination of features ensures performance and protection for advanced electronic systems.