The MIC69301-1.2WU is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.2V with outstanding accuracy and stability. This regulator is capable of sourcing up to 3A of output current, making it an ideal power solution for a wide range of applications, including sensitive analog circuits, FPGA and ASIC supplies, and other embedded systems.
Key Features
- Output Voltage: Fixed 1.2V with high precision
- Output Current: Capable of delivering up to 3A
- Low Dropout: Ensures efficient operation even with minimal input-to-output voltage differential
- Stable Operation: Remains stable with ceramic output capacitors as low as 10µF
- Thermal Protection: Integrated thermal shutdown feature protects against overheating
- Adjustable Current Limit: Allows for setting the current limit to ensure protection under various conditions
- Fast Transient Response: Quickly responds to changes in load, maintaining output voltage stability
Applications
The MIC69301-1.2WU is versatile and can be used in a variety of applications, including:
- High-performance computing systems
- Networking and telecommunications equipment
- Industrial controls and automation
- Consumer electronics
- Power supplies for FPGAs, DSPs, and microprocessors
Package Information
This voltage regulator is available in a thermally enhanced 5-Pin PowerFlex package, which allows for efficient heat dissipation and compact circuit design. The MIC69301-1.2WU's package is designed for easy integration into a wide range of printed circuit board designs.
Quality and Reliability
Microchip Technology is known for its commitment to quality and long-term reliability. The MIC69301-1.2WU LDO voltage regulator is built to meet rigorous standards, ensuring consistent performance and dependability for critical applications.