EN
  • EN
  • DE

RN4870-V/RM140

Part No RN4870-V/RM140
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE BLE CHIP SMD  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 10kbps
Power - Output 0dBm
Sensitivity -90dBm
Serial Interfaces I²C, AIO, PIO, PWM, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part RN4870
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 13mA
Current - Transmitting 13mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case 33-SMD Module
Base Product Number RN4870
Other Names 150-RN4870-V/RM140
Standard Package 88
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235699-RN4870-V/RM140
Ultra Librarian 3D Model Ultra Librarian RN4870-V/RM140 CAD Model

Description

Microchip Technology's RN4870-V/RM140 Bluetooth Low Energy Module

The RN4870-V/RM140 is a cutting-edge Bluetooth 4.2 Low Energy (BLE) module developed by Microchip Technology, designed to provide seamless wireless connectivity for a wide range of applications. This compact module is a perfect solution for designers looking to integrate Bluetooth functionality into their products without the need for extensive RF experience or certification processes.

Key Features

  • Bluetooth 4.2 Compliance: The RN4870-V/RM140 is fully compliant with the Bluetooth 4.2 standard, ensuring compatibility with the latest BLE devices and features such as improved security and faster data transfer rates.
  • Smart Built-in Features: This module comes with an onboard stack and a scripting engine that allows for standalone operation and eliminates the need for an external microcontroller in many cases. It simplifies the process of creating feature-rich BLE applications.
  • Easy Integration: With its compact form factor and surface-mount package, the RN4870-V/RM140 can be easily integrated into space-constrained designs, providing flexibility for various product configurations.
  • Low Power Consumption: The module is optimized for low-power operation, making it ideal for battery-powered devices where power efficiency is crucial.
  • Flexible Configuration: Microchip's user-friendly command interface allows for easy configuration of the module, which can be customized to fit specific application requirements.

Applications

The versatility of the RN4870-V/RM140 module makes it suitable for a diverse range of applications, including:

  • Health and fitness devices such as heart rate monitors and fitness trackers
  • Smart home automation including lighting control and security systems
  • Industrial monitoring and control where wireless connectivity is required
  • Wearable technology and personal electronics
  • Beacons for retail and location-based services

Technical Specifications

With a size of just 11.5 x 19.5 x 2.5 mm, the RN4870-V/RM140 provides a highly integrated solution that includes an onboard Bluetooth stack, a digital signal processor, and an antenna, reducing the time and costs associated with bringing a Bluetooth-enabled product to market. The module operates in the 2.4 GHz ISM band and offers a secure connection with encryption and authentication features.

With the RN4870-V/RM140, Microchip Technology continues to deliver innovative solutions that simplify product development and enable designers to create more connected and efficient devices for the IoT era.

You May Also Be Interested in

U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess