EN
  • EN
  • DE

SY10EP16UZG

Part No SY10EP16UZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 2.5/3.3V 8-SOIC  /  Differential Receiver/Driver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EP
Package Tube
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.6V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP16
Other Names 576-3436-5
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256371-SY10EP16UZG
Ultra Librarian 3D Model Ultra Librarian SY10EP16UZG CAD Model

Description

Microchip Technology's SY10EP16UZG - High-Speed Differential Receiver

The SY10EP16UZG from Microchip Technology is a cutting-edge differential receiver designed to deliver exceptional performance in high-speed data transmission. This device is a part of the Precision Edge® series, which is renowned for its high-speed integrated circuits that cater to the demanding needs of data communication systems.

With the capability to function at frequencies up to 3.2 GHz or data rates up to 5 Gb/s, the SY10EP16UZG is optimized for ultra-fast signal processing. This high-speed differential receiver is engineered to provide a minimum differential input sensitivity of 150 mV over the full temperature and voltage range, ensuring reliable performance under varying conditions.

The SY10EP16UZG offers a differential input to differential outputs configuration, which is instrumental in minimizing signal noise and preserving the integrity of the data through the transmission pathway. The device is also equipped with an internal 75kΩ input pull-down resistors and 50kΩ output pull-down resistors, which contribute to its ease of use and integration into various systems.

One of the notable features of the SY10EP16UZG is its compatibility with various power supply voltages, ranging from 3.3V to 5V. This versatility allows it to be used across a wide array of applications and systems without the need for additional power regulation components. Moreover, the device is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications while also providing ease of PCB layout and design.

Microchip Technology's dedication to quality is evident in the SY10EP16UZG, which is fabricated using advanced silicon-gate CMOS technology. This technology ensures low power consumption without compromising on performance, making the SY10EP16UZG an energy-efficient solution for high-speed differential signal reception.

Whether utilized in fiber-optic receivers, high-speed data transmission systems, or clock distribution networks, the SY10EP16UZG stands out as a robust and reliable component that can significantly enhance system performance. Its combination of high-speed operation, differential signaling, and low power consumption makes it an ideal choice for designers looking to push the boundaries of data communication technology.

You May Also Be Interested in

Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess