The 2SK3111 is an N-channel MOS field-effect transistor designed for high-frequency amplification. It's primarily intended for use in applications demanding low noise and high gain at VHF and UHF frequencies.
Applications:
- Low-noise amplifiers (LNAs) for VHF/UHF receivers
- Oscillators
- Mixers in communication equipment
- Front-end amplifiers in radio receivers
- Satellite communication systems
Features:
- N-channel MOSFET structure
- Low noise figure
- High power gain
- High cutoff frequency
- Surface mount package
Benefits:
- Improved receiver sensitivity due to low noise amplification
- Enhanced signal strength for better communication range
- Simplified circuit design due to high gain characteristics
- Compact size for miniaturized applications
- Stable operation over a wide range of temperatures
Additional Details:
The 2SK3111’s key specifications include a typical noise figure of around 1.0 dB at VHF frequencies and a power gain of approximately 10 dB or higher. Its high cutoff frequency allows it to operate efficiently in the VHF and UHF bands. The transistor is typically biased in a common-source configuration for optimal performance. The specific package style is typically a small surface-mount package, facilitating integration into compact electronic devices.
Proper impedance matching is crucial for achieving the best performance from the 2SK3111. External matching networks are often required to optimize noise figure and gain. The device is sensitive to electrostatic discharge (ESD), so appropriate handling precautions must be taken during assembly and testing.
While NEC is no longer actively producing this transistor, it remains available from various distributors and is still used in legacy designs and some niche applications. When sourcing this part, it's important to verify the authenticity and quality to ensure optimal performance.