EN
  • EN
  • DE

BF1206,115

Part No BF1206,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 6V 400MHZ 6TSSOP / Trans RF MOSFET N-CH 6V 0.03A 6-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type N-Channel Dual Gate
Frequency 400MHz
Gain 30dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1.3dB
Current - Test 18mA
Voltage Rating DC 6V
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 769959-BF1206,115
Popularity Medium
Supply and Demand Status Limited
Family Name BF1206
Introduction Date November 17, 2003
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF1206,115 CAD Model

Description

The BF1206,115 is a cutting-edge silicon-based NPN Bipolar Junction Transistor (BJT) from NXP Semiconductors, a global leader in the semiconductor industry. This device is specifically designed to meet the needs of high-frequency applications, providing excellent performance in terms of gain, efficiency, and reliability.

Key Features

  • High Transition Frequency (fT): The BF1206,115 boasts a high transition frequency, making it suitable for VHF and UHF applications where rapid switching is crucial.
  • Low Noise Figure: The device exhibits a low noise figure, which is essential for applications requiring clear signal amplification, such as in RF communications.
  • High Power Gain: With its high power gain, the BF1206,115 can amplify weak signals without significant loss of power, ensuring efficient operation in demanding environments.
  • Robustness: NXP's commitment to quality means that the BF1206,115 is built to withstand tough conditions, maintaining performance over a wide range of temperatures and operating conditions.

Applications

The BF1206,115 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • RF amplification in telecommunication systems
  • High-frequency oscillators
  • Mixer and switch circuits
  • Signal processing for satellite and cable TV
  • Professional and consumer RF products

Product Specifications

Parameter Value Package SOT23 Configuration Single Collector-Emitter Voltage (Vceo) 12V Collector Current (Ic) 25mA Transition Frequency (fT) 7 GHz

Environmental and Quality Certifications

The BF1206,115 from NXP is compliant with the highest industry standards, including RoHS and Pb-Free certifications, ensuring environmental safety and sustainability.

Whether you're designing sophisticated RF communication systems or searching for a reliable transistor for high-frequency signal processing, the BF1206,115 from NXP Semiconductors is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2236 $58.0248
44+ $2.6450 $116.3800
68+ $2.5629 $174.2772
94+ $2.4798 $233.1012
121+ $2.3978 $290.1338
162+ $2.1495 $348.2190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess