EN
  • EN
  • DE

BF904R,215

Part No BF904R,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 7V 30MA SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1dB
Current - Test 10mA
Voltage Rating 7V
Case / Package SOT-143R
Win Source Part Number 101843-BF904R,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF904R,215 CAD Model

Description

The BF904R,215 is a high-quality RF MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is tailored for VHF and UHF applications, offering excellent performance in a wide range of electronic devices. The BF904R,215 is specifically engineered to meet the rigorous demands of today's advanced radio frequency (RF) amplification circuits.

Key Features

  • Type: N-Channel, Enhancement-mode MOSFET
  • Package: SOT143B, a small surface-mounted package that is ideal for space-constrained applications.
  • Frequency Range: Designed to operate effectively in the VHF and UHF frequency ranges, making it versatile for various communication applications.
  • Gain: High power gain ensures efficient signal amplification.
  • Low Noise Figure: Minimizes signal distortion and improves clarity, which is crucial for high-fidelity RF applications.
  • High Transition Frequency (fT): Supports fast switching speeds, which is essential for high-frequency operations.
  • Dual Gate Configuration: Offers enhanced control and stability of the amplification process.

Applications

The BF904R,215 is suitable for a broad range of applications, including but not limited to:

  • RF amplifiers in telecommunication systems
  • TV tuners and professional radio equipment
  • Oscillators and mixers in VHF/UHF circuits
  • High-frequency analog signal processing

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BF904R,215 is no exception. Each transistor is rigorously tested to ensure it meets NXP's high standards for performance and reliability. This ensures that customers receive a product that not only performs well but also has a long operational lifespan, even under challenging conditions.

Environmental Compliance

The BF904R,215 is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is manufactured with a focus on environmental responsibility and sustainability. This compliance reflects NXP's dedication to reducing the environmental impact of their products.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess