EN
  • EN
  • DE

BGD712,112

Part No BGD712,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMPLIFIER POWER SOT-115J / Power Doubler CATV Amplifier 750MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 395mA
Mounting Chassis Mount
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770002-BGD712,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGD712
Introduction Date November 02, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGD712,112 CAD Model

Description

The BGD712,112 is a state-of-the-art integrated circuit from NXP Semiconductors, designed for high-performance applications in the RF domain. This device is part of NXP's extensive portfolio of RF products, and it is engineered to provide a blend of reliability, efficiency, and versatility, making it suitable for a wide range of applications, including but not limited to, wireless communication, broadcasting, and industrial systems.

Key Features

  • High Frequency Operation: The BGD712,112 operates at a high frequency range, ensuring compatibility with modern wireless communication standards.
  • Low Noise Figure: It boasts a low noise figure, which is critical for maintaining signal integrity in RF applications.
  • High Gain: The device provides high gain levels, which allows for signal amplification without significant degradation.
  • Robust Design: NXP's commitment to quality is evident in the robust design of the BGD712,112, ensuring long-term reliability even in harsh operating conditions.
  • Efficient Power Use: The integrated circuit is designed for power efficiency, which not only extends the life of the product but also reduces the overall energy consumption of the system.

Applications

The versatility of the BGD712,112 makes it an ideal choice for various applications. It is particularly well-suited for:

  • Wireless communication systems where signal integrity and efficiency are paramount.
  • Broadcasting equipment that requires consistent performance over a wide range of frequencies.
  • Industrial RF applications where durability and reliability are essential.

Technical Specifications

Parameter Value Frequency Range Specified in datasheet Gain Specified in datasheet Noise Figure Specified in datasheet Package SOT115J

For detailed technical specifications, please refer to the official NXP datasheet for the BGD712,112.

You May Also Be Interested in

Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Texas Instruments
Lowest to $3.2870
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess