EN
  • EN
  • DE

PCA9624BS

Part No PCA9624BS
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description 8-bit Fm+ I2C-bus 100 mA 40 V LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236106-PCA9624BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9624BS CAD Model

Description

Product Overview: NXP PCA9624BS

The NXP PCA9624BS is a sophisticated 8-bit I2C-bus LED driver designed to manage multiple LEDs with ease. It is part of NXP's extensive range of LED drivers that offer a variety of solutions for any lighting application. This particular model comes in a compact HVQFN24 package, making it suitable for space-constrained applications.

Key Features

  • Integrated PWM Controller: Each of the eight LED drivers has its own 256-step PWM brightness control, enabling fine-grained dimming and color mixing for RGB or RGBA LED arrays.
  • I2C Interface: The PCA9624BS operates on the I2C-bus interface, which allows for easy communication with the majority of microcontrollers, supporting both standard (100 kHz) and fast (400 kHz) I2C-bus modes.
  • Output Current: It can sink up to 25 mA on each output, and it has the capability to drive LEDs at a constant current, ensuring uniform brightness across all connected LEDs.
  • Programmable Group Blinking: The device supports programmable group blinking that can be synchronized across multiple LED drivers, which is ideal for creating attention-grabbing lighting effects.
  • Power Supply: The PCA9624BS operates on a power supply voltage ranging from 2.3 V to 5.5 V, making it versatile for various LED lighting designs.

Applications

The PCA9624BS is designed for a wide range of applications that require individual control of multiple LEDs, such as:

  • Status indicators
  • Backlighting for LCD displays
  • Keypad backlights for mobile devices
  • Automotive interior lighting
  • Home automation lighting systems
  • Interactive advertisements

Advantages

With its built-in error detection features such as open LED and short-circuit detection, the PCA9624BS ensures reliable operation in your lighting system. Additionally, its low standby current and power-saving mode contribute to energy efficiency, making it an environmentally friendly choice for LED driving solutions.

Overall, the NXP PCA9624BS LED driver is an excellent choice for designers looking to create advanced, customizable lighting solutions with minimal footprint and power consumption.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess