Introducing the PHB110NQ06LT MOSFET from NXP Semiconductors
The PHB110NQ06LT is a robust and high-performance N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This MOSFET is part of NXP's portfolio of power management solutions and is engineered to deliver efficient power conversion and switching with a focus on minimizing energy losses.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The PHB110NQ06LT boasts a low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: Designed for fast switching, this MOSFET supports high-frequency operations, making it suitable for a wide range of power applications.
- High Continuous Current Rating: With a continuous drain current (I<sub>D) of 75A, this device can handle significant current loads, making it ideal for demanding power applications.
- Enhanced Thermal Performance: The package design of the PHB110NQ06LT ensures excellent thermal characteristics, allowing for better heat dissipation and reliability under high-power conditions.
- Standard Level Gate Drive: This MOSFET operates with standard level gate drive voltages, providing compatibility with a wide range of control circuits and drivers.
Applications
The PHB110NQ06LT is versatile and can be used in various applications, including:
- DC/DC converters
- Switch Mode Power Supplies (SMPS)
- Motor drives
- Automotive systems
- Battery management systems
- Power management for computing
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55 V
Continuous Drain Current (I<sub>D)
75 A
Power Dissipation (P<sub>D)
156 W
R<sub>DS(on)
9.5 mΩ
Package
D2PAK
The PHB110NQ06LT from NXP is an excellent choice for designers looking for a MOSFET that offers high efficiency, reliability, and performance. Its robustness and capability to handle high-power densities make it a preferred component for cutting-edge electronics.