EN
  • EN
  • DE

PHD22NQ20T

Part No PHD22NQ20T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 21.1A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 21.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 30.8nC @ 10V
Max Input Capacitance 1380pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 120 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 061466-PHD22NQ20T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD22NQ20T CAD Model

Description

The NXP PHD22NQ20T is a state-of-the-art Power MOSFET designed to deliver high performance in various applications. As part of NXP's portfolio of power management solutions, this MOSFET is optimized for efficiency and reliability, making it an ideal choice for designers looking to improve their power systems.

Key Features

  • Low On-State Resistance: The PHD22NQ20T boasts an exceptionally low on-state resistance (R<sub>DS(on)), reducing conduction losses and improving overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, enabling more efficient power conversion and reduced switching losses.
  • Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS technology, the PHD22NQ20T offers superior performance by combining low threshold voltage with high energy efficiency.
  • Thermal Management: The device is encapsulated in a compact, surface-mount package which enhances thermal performance and helps in maintaining a lower operating temperature.
  • Robustness: Engineered for durability, the PHD22NQ20T is capable of withstanding high energy pulses in the avalanche and commutation modes, which is essential for reliable operation under harsh conditions.

Applications

The versatility of the PHD22NQ20T allows it to be used across a wide range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor control systems
  • Automotive applications
  • Power management circuits

Technical Specifications

The PHD22NQ20T operates with a drain-source voltage (V<sub>DS) of up to 200V, and a continuous drain current (I<sub>D) of 22A at 25°C. Its gate charge (Q<sub>g) is optimized for a balance between switching speed and loss, ensuring efficient operation across a range of conditions.

With its robust design and advanced features, the NXP PHD22NQ20T Power MOSFET is a reliable and efficient solution for power management challenges in modern electronic devices and systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess