EN
  • EN
  • DE

PHN203

Part No PHN203
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 6.3A SOT96-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.3A
Maximum Rds On at Id,Vgs 30 mOhm @ 7A, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 14.6nC @ 10V
Max Input Capacitance 560pF @ 20V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 209940-PHN203
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHN203 CAD Model

Description

The PHN203 is a high-performance integrated circuit from NXP Semiconductors, renowned for its exceptional efficiency and reliability. This advanced component is designed to meet the rigorous demands of modern electronic applications, making it an ideal choice for designers and engineers seeking to enhance their systems' capabilities.

Key Features

  • High Integration: The PHN203 incorporates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: With its low-power consumption, the PHN203 is optimized for energy-sensitive applications, contributing to longer battery life and reduced environmental impact.
  • Robust Performance: Engineered to withstand harsh operating conditions, the PHN203 maintains stable performance even under extreme temperatures and voltage variations.
  • Connectivity: The device supports a variety of communication protocols, ensuring seamless integration with existing systems and compatibility with future technologies.

Applications

The PHN203 is versatile and can be used in a wide array of applications. Its robustness and efficiency make it particularly well-suited for:

  • Automotive systems, such as engine control units and infotainment
  • Industrial automation, including robotics and process control
  • Consumer electronics, like smart home devices and wearable technology
  • Communication infrastructure, for both wired and wireless networks

Technical Specifications

The PHN203 boasts impressive technical specifications that underscore its capacity to handle demanding tasks:

  • Advanced processing capabilities
  • Support for multiple I/O interfaces
  • Enhanced security features to protect sensitive data
  • Compliance with industry standards for quality and reliability

The PHN203 from NXP is a testament to the company's commitment to innovation and quality. It offers a blend of performance, efficiency, and versatility, making it a top choice for engineers looking to push the boundaries of what's possible in electronics design.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4377 $59.8147
26+ $4.4618 $116.0068
41+ $4.3232 $177.2512
56+ $4.1834 $234.2704
72+ $4.0437 $291.1464
96+ $3.6255 $348.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess