EN
  • EN
  • DE

PHP33NQ20T

Part No PHP33NQ20T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 32.7A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 32.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 32.2nC @ 10V
Max Input Capacitance 1870pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 77 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 042117-PHP33NQ20T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP33NQ20T CAD Model

Description

The NXP PHP33NQ20T is a high-performance, enhancement-mode Field-Effect Transistor (FET) designed for power switching applications. This N-channel MOSFET is part of NXP's renowned portfolio of power semiconductors, which are recognized for their efficiency, reliability, and thermal management properties.

Key Features:

  • Low On-Resistance: The device features very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power conversion systems.
  • High-Speed Switching: With fast switching capabilities, the PHP33NQ20T can operate at higher frequencies, which is beneficial for reducing the size of passive components and improving the power density of the application.
  • Robust Thermal Performance: The MOSFET is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring stable operation even under high current and temperature conditions.
  • High Avalanche Energy Rating: It is engineered to withstand high energy pulses in the avalanche and commutation modes, which is critical for applications subject to harsh switching environments or transient conditions.
  • Gate Charge Optimization: The device's gate charge is optimized to achieve a good balance between switching speed and on-state losses, which is crucial for enhancing the efficiency in applications such as DC/DC converters, motor drives, and power management systems.

Applications:

The PHP33NQ20T is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Circuits
  • DC-to-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Uninterruptible Power Supplies (UPS)
  • LED Lighting Solutions

With its combination of high efficiency, fast switching, robust thermal design, and reliability, the NXP PHP33NQ20T is an excellent choice for designers looking to enhance the performance and durability of their power management systems. Whether you are developing solutions for industrial, automotive, or consumer electronics, this MOSFET can help you achieve a compact, efficient, and cost-effective design.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1631 $51.9144
57+ $1.7749 $101.1693
88+ $1.7194 $151.3072
121+ $1.6639 $201.3319
156+ $1.6085 $250.9260
209+ $1.4421 $301.3989
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess