EN
  • EN
  • DE

PMEG2005CT

Part No PMEG2005CT
Manufacturer NXP / Nexperia
Description 500 mA low VF dual MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238943-PMEG2005CT
Manufacturer Homepage www.nxp.com
Family Name PMEG2005CT
Introduction Date June 04, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG2005CT CAD Model

Description

The NXP PMEG2005CT is a highly efficient, dual common-cathode Schottky barrier diode designed for applications requiring a compact footprint and low forward voltage drop. This diode is housed in a small SOT-23 package, making it ideal for space-constrained applications while providing excellent power density.

Key Features

  • Low Forward Voltage: The PMEG2005CT features a very low forward voltage drop, which enhances overall system efficiency, particularly in low voltage applications.
  • High Surge Current Capability: With its robust design, the diode can handle high surge currents, making it suitable for circuits that experience transient overvoltages.
  • Dual Diode Configuration: The common-cathode configuration allows for the simplification of PCB layouts by reducing component count in applications that require two diodes.
  • Power Dissipation: Capable of dissipating power efficiently, the PMEG2005CT is an excellent choice for power management tasks.
  • Low Reverse Leakage Current: The device exhibits low leakage current, which is crucial for energy-sensitive designs.

Applications

The PMEG2005CT is versatile and can be used in a variety of applications. Some of its common uses include:

  • Power supply rectification
  • Energy management systems
  • Reverse polarity protection circuits
  • DC-DC converters
  • Load switch applications
  • Automotive applications

Technical Specifications

  • Package: SOT-23
  • Maximum Average Forward Current: 2 x 0.5 A
  • Peak Repetitive Reverse Voltage: 20 V
  • Forward Voltage Drop: Typically 0.37 V at 0.5 A
  • Operating Temperature Range: -65°C to +150°C

The NXP PMEG2005CT is a reliable and efficient choice for designers looking to optimize their power circuitry with a dual diode solution. Its combination of low forward voltage, high surge current capability, and compact package size makes it a valuable component in a wide range of electronic devices.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2947 $50.0990
365+ $0.2761 $100.7765
565+ $0.2668 $150.7420
810+ $0.2481 $200.9610
1,050+ $0.2388 $250.7400
1,310+ $0.2295 $300.6450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess