EN
  • EN
  • DE

SC16C554BIBS,557

Part No SC16C554BIBS,557
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 48HVQFN  /  UART IC 4, QUART Channel 16 Byte 48-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number SC16
Other Names 935279072557,SC16C554BIBS,SC16C554BIBS
Standard Package 2,450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260694-SC16C554BIBS,557
Ultra Librarian 3D Model Ultra Librarian SC16C554BIBS,557 CAD Model

Description

Overview of the SC16C554BIBS,557 UART Interface IC

The SC16C554BIBS,557 is a robust UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit from NXP Semiconductors, designed to facilitate serial communication for a wide range of applications. This versatile component is part of NXP's SC16C550 series, which are known for their reliability and performance in complex electronic systems.

Key Features

  • Quad UART Channels: The SC16C554BIBS,557 comes with four independent UART channels. This allows for multiple serial communications to be handled simultaneously, making it an ideal choice for systems that require multitasking capabilities.
  • Enhanced Baud Rate: It supports baud rates up to 5 Mbps, providing swift data transfer speeds that can be crucial for high-speed applications.
  • Flexible Character Length: Users can configure the character length from 5 to 8 bits, allowing for customization based on the specific requirements of the communication protocol being used.
  • Modem Control Functions: The device includes full modem control capabilities, which can be used to manage the flow of data and ensure integrity in communication.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers to enhance data throughput and reduce CPU overload by minimizing the number of interrupts during data transfer.
  • Programmable Interrupt Levels: The SC16C554BIBS,557 provides programmable interrupt levels, giving system designers the ability to optimize interrupt handling for improved system performance.

Applications

The versatility of the SC16C554BIBS,557 makes it suitable for a wide range of applications, including:

  • Factory automation and industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Computer peripheral interfacing
  • Automotive diagnostics and telematics

Technical Specifications

The device is provided in a 64-LQFP (Low Profile Quad Flat Package) form factor, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial environments. The SC16C554BIBS,557 also features low power consumption, which is critical for battery-powered or energy-efficient systems.

With its robust feature set, the SC16C554BIBS,557 from NXP Semiconductors stands out as a top choice for developers looking for a reliable and high-performing UART interface IC to integrate into their communication systems.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess