EN
  • EN
  • DE

TDA1554Q

Part No TDA1554Q
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 4 x 11 W single-ended or 2 x 22 W power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265878-TDA1554Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1554Q CAD Model

Description

NXP TDA1554Q Audio Amplifier

The NXP TDA1554Q is a high-performance integrated circuit designed for car radio applications. This robust audio amplifier is built using NXP's innovative semiconductor technology, ensuring exceptional sound quality and reliability for automotive audio systems.

Key Features:

  • High Output Power: The TDA1554Q can deliver up to 22 Watts per channel into a 4-ohm load, making it capable of driving the speakers with ample power for a rich audio experience.
  • Flexibility: This versatile IC can be used in various configurations, including Bridge-Tied Load (BTL) and Single-Ended (SE) modes, allowing for flexibility in system design and application.
  • Low Distortion: It offers low harmonic distortion and low cross-over distortion, ensuring the audio output is clear and high quality.
  • Thermal Protection: The device includes an integrated thermal protection circuit that prevents damage from overheating, thus ensuring long-term stability and performance.
  • Short-Circuit Safe: The TDA1554Q is designed to be safe against short-circuits, with automatic protection that safeguards the IC and the speakers in the event of a fault.
  • Minimal External Components: The amplifier is designed to operate with a minimal number of external components, simplifying the design and reducing the overall system cost.

Applications:

The NXP TDA1554Q is ideally suited for automotive audio applications, including:

  • Car radio amplifiers
  • Sound system boosters
  • Aftermarket car audio upgrades

Package Details:

The TDA1554Q comes in a 17-lead single in-line (SIL) plastic power package, designed to optimize heat dissipation and ensure robustness under harsh automotive environments.

With its combination of high power output, audio fidelity, and protective features, the NXP TDA1554Q stands out as a top choice for automotive audio amplification, providing users with an exceptional listening experience.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess