EN
  • EN
  • DE

TDA1572T/V3,112

Part No TDA1572T/V3,112
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC AM RADIO RCVR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency AM
Modulation or Protocol AM
Applications AM Radio Receiver
Current - Receiving 25mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 7.5 V to 14 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SO
Win Source Part Number 108792-TDA1572T/V3,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1572T/V3,112 CAD Model

Description

Product Overview: TDA1572T/V3,112 Integrated Circuit by NXP

The TDA1572T/V3,112 is a sophisticated integrated circuit (IC) developed by NXP Semiconductors, a leader in the electronic components industry. This product is designed to meet the rigorous demands of modern electronic applications, offering reliability and performance in a compact package. The TDA1572T/V3,112 is particularly suitable for use in AM/FM radio receivers and various other audio processing applications.

Key Features

  • High Integration: The TDA1572T/V3,112 integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for manufacturers.
  • Robust Tuner Performance: With its built-in AM/FM radio tuner capabilities, this IC ensures high-quality signal reception and demodulation for clear audio output.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA1572T/V3,112 operates with minimal power, making it ideal for battery-powered devices.
  • Compact Design: The small form factor of the IC allows it to fit into tight spaces, enabling its use in portable devices and other applications where space is at a premium.

Applications

  • Portable AM/FM radios
  • Home audio systems
  • Automotive audio systems
  • Multi-media players

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the TDA1572T/V3,112 is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability expectations of consumers and professionals alike. The IC is also designed to withstand the rigors of daily use, providing consistent performance over its lifespan.

Technical Specifications

The TDA1572T/V3,112 operates within a specified temperature range and requires certain voltage levels for optimal functionality. Detailed technical specifications, including pin configurations, power requirements, and operating conditions, are provided in the product's datasheet, which is available through NXP's official website or authorized distributors.

Whether you're developing a new audio product or seeking to improve an existing design, the TDA1572T/V3,112 from NXP Semiconductors offers the features, integration, and quality you need to deliver outstanding audio performance to your customers.

You May Also Be Interested in

Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess