EN
  • EN
  • DE

2N5684G

Part No 2N5684G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 50A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type PNP
Current - Collector (Ic) (Maximum) 50A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 5V @ 10A, 50A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 25A, 2V
Power - Max 300W
Frequency - Transition 2MHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AE
Manufacturer Package TO-3
Win Source Part Number 762263-2N5684G
Popularity Medium
Supply and Demand Status Limited
Family Name 2N5684
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 2N5684G CAD Model

Description

ON Semiconductor 2N5684G Power Transistor

The 2N5684G is a robust bipolar junction transistor (BJT) from ON Semiconductor, renowned for its high power dissipation and current handling capabilities. This NPN transistor is designed for a wide array of applications, including power switching and amplifier applications, where reliability and efficiency are of paramount importance.

Key Features

  • High Current Handling: The 2N5684G can handle high collector currents up to 50A, making it suitable for high-power circuits.
  • Voltage Ratings: It has a collector-emitter voltage (V<sub>CEO) of 80V, which ensures stable operation under various conditions.
  • Power Dissipation: With a power dissipation of up to 300W, this transistor can manage significant energy without overheating.
  • High Gain Bandwidth Product: It features a transition frequency (f<sub>T) of 4MHz, providing decent frequency response for audio amplifiers and other applications.
  • Robust Package: Encased in a TO-204AA package, the 2N5684G is built to withstand harsh environments and is easy to mount on a heatsink for improved thermal management.

Applications

The 2N5684G is highly versatile, finding its use in various sectors, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Audio power amplifiers
  • Motor controllers
  • Servo amplifiers and drivers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 2N5684G undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. This transistor is also RoHS compliant, adhering to environmental regulations and ensuring minimal ecological impact.

Whether you're designing a high-fidelity audio system or a rugged industrial power supply, the 2N5684G from ON Semiconductor offers the performance and durability to meet your needs. Its combination of power, efficiency, and reliability makes it an excellent choice for designers looking to create robust and long-lasting electronic products.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess