EN
  • EN
  • DE

2N6515

Part No 2N6515
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 250V 0.5A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 250 V 500 mA 200MHz 625 mW Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body
Case / Package TO-92 (TO-226)
Family Name 2N6515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906287-2N6515
Ultra Librarian 3D Model Ultra Librarian 2N6515 CAD Model

Description

The ON Semiconductor 2N6515 is a high voltage NPN bipolar junction transistor (BJT) designed to handle continuous collector currents up to 500 mA. This robust transistor is a versatile component suitable for a wide range of applications, particularly where high voltage and current are required within a compact electronic design.

Key Features:

  • Voltage Capabilities: The 2N6515 is capable of withstanding high voltages, offering a collector-emitter voltage (V<sub>CEO) of 350V, which makes it suitable for high voltage applications.
  • Current Handling: With a continuous collector current (I<sub>C) rating of 500 mA, this transistor can drive moderate loads efficiently.
  • Power Dissipation: It has a power dissipation (P<sub>D) of 625 mW, ensuring reliable operation within its rated limits.
  • Speed: The device features a transition frequency (f<sub>T) of 50 MHz, which allows for its use in high-speed switching applications.
  • TO-92 Package: Encapsulated in a TO-92 package, the 2N6515 is suitable for through-hole mounting, providing ease of integration into a variety of circuit boards.

Applications:

The 2N6515 is widely used in high voltage switching applications and can be found in:

  • Switching regulators
  • Inverters and converters
  • High voltage amplifiers
  • Gas discharge display drivers
  • Motor control circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the 2N6515 is no exception. This transistor is manufactured to meet the highest standards, ensuring stable performance and longevity in demanding conditions. Whether used in industrial, commercial, or educational settings, the 2N6515 from ON Semiconductor is an excellent choice for designers seeking a reliable high voltage transistor.

For detailed specifications, application notes, and additional resources, users are encouraged to consult the official datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess